Murphy Industrial Products Inc. Cambuckle Assembly 2x16CBSE3

Description
#242008 Weight _ lbs. 2” x 16’ Cambuckle Assembly w/ Spring End Fittings Working Load Limit 1,000 lbs.
Description
#242008 Weight _ lbs. 2” x 16’ Cambuckle Assembly w/ Spring End Fittings Working Load Limit 1,000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Cambuckle Assembly - 2x16CBSE3 - Murphy Industrial Products Inc.
Houston, TX, USA
Cambuckle Assembly
2x16CBSE3
Cambuckle Assembly 2x16CBSE3
#242008 Weight _ lbs. 2” x 16’ Cambuckle Assembly w/ Spring End Fittings Working Load Limit 1,000 lbs.

#242008 Weight _ lbs.
2” x 16’ Cambuckle Assembly
w/ Spring End Fittings
Working Load Limit 1,000 lbs.

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 2x16CBSE3
Product Name Cambuckle Assembly
Length 192 inch (4877 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.1969 inch (5 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 2892007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.88 inch (378 mm)
Width 0.1890 inch (4.8 mm)
View Details
Ratchet Assembly - 2x16RTDSE3 - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 192 inch (4877 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details
41
Specs
Length 41 inch (1041 mm)
Type Bungee Cord
Strap Material Rubber
View Details