Murphy Industrial Products Inc. 1” x 12’ Ratchet Tie Down w/ Flat Hooks 1x12RTDFH

Description
#235500 Weight 1 lbs. 1” x 12’ Ratchet Tie Down w/ Flat Hooks Break/Strength 1,200 lbs
Description
#235500 Weight 1 lbs. 1” x 12’ Ratchet Tie Down w/ Flat Hooks Break/Strength 1,200 lbs

Suppliers

Company
Product
Description
Supplier Links
1” x 12’ Ratchet Tie Down w/ Flat Hooks - 1x12RTDFH - Murphy Industrial Products Inc.
Houston, TX, USA
1” x 12’ Ratchet Tie Down w/ Flat Hooks
1x12RTDFH
1” x 12’ Ratchet Tie Down w/ Flat Hooks 1x12RTDFH
#235500 Weight 1 lbs. 1” x 12’ Ratchet Tie Down w/ Flat Hooks Break/Strength 1,200 lbs

#235500 Weight 1 lbs.
1” x 12’ Ratchet Tie Down
w/ Flat Hooks
Break/Strength 1,200 lbs

Supplier's Site
1” x 12’ Ratchet Tie Down w/ Flat Hooks - 1x12RTDFH - Murphy Industrial Products Inc.
Houston, TX, USA
1” x 12’ Ratchet Tie Down w/ Flat Hooks
1x12RTDFH
1” x 12’ Ratchet Tie Down w/ Flat Hooks 1x12RTDFH
#235500 Weight 1 lbs. 1” x 12’ Ratchet Tie Down w/ Flat Hooks Break/Strength 1,300 lbs

#235500 Weight 1 lbs.
1” x 12’ Ratchet Tie Down
w/ Flat Hooks
Break/Strength 1,300 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc. Murphy Industrial Products Inc.
Product Category Tie Down Straps Tie Down Straps
Product Number 1x12RTDFH 1x12RTDFH
Product Name 1” x 12’ Ratchet Tie Down w/ Flat Hooks 1” x 12’ Ratchet Tie Down w/ Flat Hooks
Length 144 inch (3658 mm) 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fixing Straps - 2892007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.88 inch (378 mm)
Width 0.1890 inch (4.8 mm)
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.1969 inch (5 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
“Belly Strap” - 2x50RES - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 591 inch (15000 mm)
Width 2 inch (50.8 mm)
Working Load 3333 lbs (1512 kg)
View Details
41
Specs
Length 41 inch (1041 mm)
Type Bungee Cord
Strap Material Rubber
View Details