Murata Power Solutions AC-DC Power Supplies

Description
Our AC-DC power supply solutions can be designed to meet almost every conceivable application requirement in terms of power, performance, efficiency, communications, protection, size, approvals compliance, and cooling requirements. Front Ends for Distributed Power Architectures AC to 12Vdc or 48Vdc ultra compact front end supplies for distributed power architectures with active power factor correction plus industry leading efficiency & density. Open Frame. High-efficiency, single output solutions in 1U chassis, 75W to 400W. Custom Solutions. With design centers and ISO 9001:2008 registered manufacturing facilities on three continents, we are able to produce power supplies to the highest standards in terms of power, performance, efficiency, protection, approvals compliance and cooling for a multitude of application requirements. In addition to an expanding offering of standard models, we have a long and proud history of designing custom solutions to meet even the most stringent and challenging requirements.
Description
Our AC-DC power supply solutions can be designed to meet almost every conceivable application requirement in terms of power, performance, efficiency, communications, protection, size, approvals compliance, and cooling requirements. Front Ends for Distributed Power Architectures AC to 12Vdc or 48Vdc ultra compact front end supplies for distributed power architectures with active power factor correction plus industry leading efficiency & density. Open Frame. High-efficiency, single output solutions in 1U chassis, 75W to 400W. Custom Solutions. With design centers and ISO 9001:2008 registered manufacturing facilities on three continents, we are able to produce power supplies to the highest standards in terms of power, performance, efficiency, protection, approvals compliance and cooling for a multitude of application requirements. In addition to an expanding offering of standard models, we have a long and proud history of designing custom solutions to meet even the most stringent and challenging requirements.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies -  - Murata Power Solutions
Mansfield, MA, USA
AC-DC Power Supplies
AC-DC Power Supplies
Our AC-DC power supply solutions can be designed to meet almost every conceivable application requirement in terms of power, performance, efficiency, communications, protection, size, approvals compliance, and cooling requirements. Front Ends for Distributed Power Architectures AC to 12Vdc or 48Vdc ultra compact front end supplies for distributed power architectures with active power factor correction plus industry leading efficiency & density. Open Frame. High-efficiency, single output solutions in 1U chassis, 75W to 400W. Custom Solutions. With design centers and ISO 9001:2008 registered manufacturing facilities on three continents, we are able to produce power supplies to the highest standards in terms of power, performance, efficiency, protection, approvals compliance and cooling for a multitude of application requirements. In addition to an expanding offering of standard models, we have a long and proud history of designing custom solutions to meet even the most stringent and challenging requirements.

Our AC-DC power supply solutions can be designed to meet almost every conceivable application requirement in terms of power, performance, efficiency, communications, protection, size, approvals compliance, and cooling requirements.

Front Ends for Distributed Power Architectures
AC to 12Vdc or 48Vdc ultra compact front end supplies for distributed power architectures with active power factor correction plus industry leading efficiency & density. Open Frame. High-efficiency, single output solutions in 1U chassis, 75W to 400W. Custom Solutions.

With design centers and ISO 9001:2008 registered manufacturing facilities on three continents, we are able to produce power supplies to the highest standards in terms of power, performance, efficiency, protection, approvals compliance and cooling for a multitude of application requirements. In addition to an expanding offering of standard models, we have a long and proud history of designing custom solutions to meet even the most stringent and challenging requirements.

Supplier's Site

Technical Specifications

  Murata Power Solutions
Product Category Power Supplies
Product Name AC-DC Power Supplies
Type AC/DC Converter; Lighting Inverter
Form Factor Open Frame; Rack Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 1.0 to 380.0 volts
DC Output Current 0.2600 to 233 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D960LNDNNNNN-C1-P17 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details