Munters DCM type Coalescer candles are designed to eliminate finest solids and liquid particles from wet gas flows. The candles have an integrated prefilter considerably increasing the cartridges lifetime. Munters DCM Coalescer candles are particularly effective at removing the finest droplets and solid dust particles entrained in gas flows. Typically they provide a removal efficiency of 99.9 % of 1 micron particles. Typical applications
DCM Coalescer candles are suited when dust particles, as well as fine droplets, are entrained in the gas. Such applications can include natural gas cleaning, wet gas cleaning or processes inside the refinery.
Compressor suction drums
Natural gas cleaning devices
Refinery
Advantages
Dual function in the same element removes fine droplets and dust particles
Removal efficiency of 99.9 % (1 micron)
Pre-filter media is pleated in order to achieve a low δP
Can be operated either horizontally and vertically
Designed for operating pressures up to 120 bar
Compact, efficient design
Easy installation and retrofit
Munters DCM type Coalescer candles are designed to eliminate finest solids and liquid particles from wet gas flows. The candles have an integrated prefilter considerably increasing the cartridges lifetime. Munters DCM Coalescer candles are particularly effective at removing the finest droplets and solid dust particles entrained in gas flows. Typically they provide a removal efficiency of 99.9 % of 1 micron particles.
Typical applications
DCM Coalescer candles are suited when dust particles, as well as fine droplets, are entrained in the gas. Such applications can include natural gas cleaning, wet gas cleaning or processes inside the refinery.
- Compressor suction drums
- Natural gas cleaning devices
- Refinery
Advantages
- Dual function in the same element removes fine droplets and dust particles
- Removal efficiency of 99.9 % (1 micron)
- Pre-filter media is pleated in order to achieve a low ΔP
- Can be operated either horizontally and vertically
- Designed for operating pressures up to 120 bar
- Compact, efficient design
- Easy installation and retrofit