Multiwave Photonics' Tunable Narrowband ASE Source is a unique type of optical source specifically designed to meet the stringent demands associated with electronic component and device testing.
This low coherence source is the ideal laser replacement in applications where laser coherence effects limit testing resolution.
The Tunable Narrowband ASE Source is based on proprietary all-fiber designs that ensure state-of-the-art performance and lead to much improved high resolution industrial imaging and semiconductor diagnostic probing.
| Multiwave Photonics | |
|---|---|
| Product Category | Lasers |
| Product Number | TNBS-1064-1-0 |
| Product Name | Tunable Narrowband ASE Source |
| Laser Type | Fiber Lasers |
| Laser Output | Tunable Laser |
| Laser Wavelength | Infrared |
| Features | Fiber Optic Pigtail; Internal Power Supply; Polarized Output |