MultiDimension Technology Co., Ltd. Axial High-Field USB Magnetometer USB2510A

Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned along the axis of the probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms. Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY
Description
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned along the axis of the probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms. Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY

Suppliers

Company
Product
Description
Supplier Links
Axial High-Field USB Magnetometer - USB2510A - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Axial High-Field USB Magnetometer
USB2510A
Axial High-Field USB Magnetometer USB2510A
[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.c om for information pertaining to USB magnetometer firmware. ) General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned along the axis of the probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms. Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY

[Magnetometer Documentation] Download: MDT_USB Magnetometer.rar

( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. )

General Description: The MDT USB2510A is a single-axis digital magnetometer that is intended for the measurement of magnetic fields aligned along the axis of the probe at frequencies less than 100 Hz. The MDT USB2510A combines a high-field magnetic field sensor with plug-and-play USB data acquisition electronics and software to provide a single-axis digital magnetometer system in a simple low-cost form factor. It is designed such that the user may use it directly combined with the proprietary MDT graphical user interface (GUI), controlled with a terminal emulator program, or integrated into the user’s custom written program. The GUI can be run on desktop computer, a notebook, or a Windows tablet. Additionally, the probe electronics may be reprogrammed by the user using freely available open source Arduino development tools. The MDT USB Magnetometer is thus a complete development tool that allows a user a simple means for experimenting with MDT sensors, sensor applications, and developing sensor algorithms.

Features:(1) High-Field Sensing Technology; (2) Measurement Range of -30 kOe to 30 kOe; (3) 5 Digit Resolution; (4) Plug and Play USB Interface; (5) Powered from USB Bus; (6) Graphical User Interface; (7) Command Line User Interface; (8) Manual Range Selection; (9) Adjustable Filtering and Averaging; (10) Simple Zeroing and Calibration; (11) Customizable Linearization; (12) Documented Programming Interface; (13) Reconfigurable Hardware; (14) Manual and Automatic Triggering

Applications: (1) High Field Laboratory Measurements; (2) Automated Data Acquisition and Control; (3) Materials Research; (4) Non Destructive Testing; (5) Magnetic Object Tracking; (6) Sensor Algorithm Development; (7) STEM Education; (8) Hobby and DIY

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number USB2510A
Product Name Axial High-Field USB Magnetometer
Device Type Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-MFM 3000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter); Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Helmholtz Coils - MH-2.5 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
100DPI 180mm TMR Magnetic Image Sensor - TMR6318 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Digital Serial
View Details