The TMR 7202-B series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation circuit, which can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload.
Features and Benefits:(1)Tunneling Magneto Resistance (TMR) Technology;(2)Open-c
lose Design;(3)High Accuracy;(4)Excellen
tt Thermal Stability;(5)Wide Bandwidth;(6)Large Dynamic Range;(7)Excellent Linearity;(8)Low Power Consumption;(9)Isola
tion Measurement;(10)Ligh
tt.
Applications:(1)Electric Power Grid;(2)Power Supply for Special Applications;(3)Elec
trochemistry;(4)Vari
able Speed Drives.
The TMR 7202-B series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation circuit, which can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload.
Features and Benefits:(1)Tunneling Magneto Resistance (TMR) Technology;(2)Open-close Design;(3)High Accuracy;(4)Excellentt Thermal Stability;(5)Wide Bandwidth;(6)Large Dynamic Range;(7)Excellent Linearity;(8)Low Power Consumption;(9)Isolation Measurement;(10)Lightt.
Applications:(1)Electric Power Grid;(2)Power Supply for Special Applications;(3)Electrochemistry;(4)Variable Speed Drives.