MultiDimension Technology Co., Ltd. TMR PATTERN RECOGNITION SENSOR TMR6206D

Description
General Description:The TMR6206D is a type of 6 channels magnetic pattern recognition sensor built-in the signal conditioner and SPI interface The TMR6206D consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; The TMR6206D serials are used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The appearance is shown in Figure. 1. Features and Benefits:(1)SPI interface;(2)ADC resolution 12bit;(3) High sensitivity and excellent gap performances;(4) Output voltage is independent of scanning speed;(5)Durable metal case, suitable for long time and heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Factory calibration before shipment. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill soeter;(4)Magnetic detection of the paper bills.
Description
General Description:The TMR6206D is a type of 6 channels magnetic pattern recognition sensor built-in the signal conditioner and SPI interface The TMR6206D consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; The TMR6206D serials are used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The appearance is shown in Figure. 1. Features and Benefits:(1)SPI interface;(2)ADC resolution 12bit;(3) High sensitivity and excellent gap performances;(4) Output voltage is independent of scanning speed;(5)Durable metal case, suitable for long time and heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Factory calibration before shipment. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill soeter;(4)Magnetic detection of the paper bills.

Suppliers

Company
Product
Description
Supplier Links
TMR PATTERN RECOGNITION SENSOR - TMR6206D - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR PATTERN RECOGNITION SENSOR
TMR6206D
TMR PATTERN RECOGNITION SENSOR TMR6206D
General Description:The TMR6206D is a type of 6 channels magnetic pattern recognition sensor built-in the signal conditioner and SPI interface The TMR6206D consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; The TMR6206D serials are used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The appearance is shown in Figure. 1. Features and Benefits:(1)SPI interface;(2)ADC resolution 12bit;(3) High sensitivity and excellent gap performances;(4) Output voltage is independent of scanning speed;(5)Durable metal case, suitable for long time and heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Factory calibration before shipment. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill soeter;(4)Magnetic detection of the paper bills.

General Description:The TMR6206D is a type of 6 channels magnetic pattern recognition sensor built-in the signal conditioner and SPI interface The TMR6206D consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover; The TMR6206D serials are used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The appearance is shown in Figure. 1.

Features and Benefits:(1)SPI interface;(2)ADC resolution 12bit;(3) High sensitivity and excellent gap performances;(4) Output voltage is independent of scanning speed;(5)Durable metal case, suitable for long time and heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Factory calibration before shipment.

Applications:(1)ATM;(2)Bill counter and validator;(3)Bill soeter;(4)Magnetic detection of the paper bills.

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6206D
Product Name TMR PATTERN RECOGNITION SENSOR
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 286124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Helmholtz Coils - MH-6 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
9 Channels TMR Magnetic Pattern Recognition Sensor - TMR6209 - MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Differential
View Details