MultiDimension Technology Co., Ltd. High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors AGV-TMR25XC

Description
Description AGV-TMR25XC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25XC sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25XC sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR25XC Features and Benefits Customizable CAN protocol and RS485 protocol RS-232 customizable Magnetic pole indicator 16-channel digital output 1 mm accuracy absolute position output Support 3 magnetic tracks detection Adaptive installation height N pole, S pole and N/S poles detection modes Reverse polarity protection, overload protection, surge suppression Applications Magnetic navigation with tape/marker Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation Download: AGV-TMR25XX WINCC
Description
Description AGV-TMR25XC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25XC sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25XC sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR25XC Features and Benefits Customizable CAN protocol and RS485 protocol RS-232 customizable Magnetic pole indicator 16-channel digital output 1 mm accuracy absolute position output Support 3 magnetic tracks detection Adaptive installation height N pole, S pole and N/S poles detection modes Reverse polarity protection, overload protection, surge suppression Applications Magnetic navigation with tape/marker Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation Download: AGV-TMR25XX WINCC

Suppliers

Company
Product
Description
Supplier Links
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors - AGV-TMR25XC - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors
AGV-TMR25XC
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors AGV-TMR25XC
Description AGV-TMR25XC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25XC sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25XC sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR25XC Features and Benefits Customizable CAN protocol and RS485 protocol RS-232 customizable Magnetic pole indicator 16-channel digital output 1 mm accuracy absolute position output Support 3 magnetic tracks detection Adaptive installation height N pole, S pole and N/S poles detection modes Reverse polarity protection, overload protection, surge suppression Applications Magnetic navigation with tape/marker Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation Download: AGV-TMR25XX WINCC

Description

AGV-TMR25XC is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25XC sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25XC sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance.

AGV-TMR25XC

Features and Benefits


Customizable CAN protocol and RS485 protocol RS-232 customizable
Magnetic pole indicator 16-channel digital output
1 mm accuracy absolute position output Support 3 magnetic tracks detection
Adaptive installation height N pole, S pole and N/S poles detection modes
Reverse polarity protection, overload protection, surge suppression

Applications


Magnetic navigation with tape/marker Automated guided vehicle (AGV)
Automated guided cart (AGC) Trackless mobile shelving
Logistics sortation

Download: AGV-TMR25XX WINCC

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number AGV-TMR25XC
Product Name High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 1240939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output USB; Usb mini-b
View Details
Electromagnetic Radiation Meter - PCE-MFM 3000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter); Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Hall Probes - FP Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
Three-Axis Low-Field USB Magnetometer - USB27053 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetometer
Technology Magnetoresistive
Axes 3
View Details