MultiCam, Inc. CNC Router 7000 XD Series

Description
The MultiCam 7000 XD is a high-production panel-processing CNC router offered at an affordable price. It is designed for cabinet shops and plywood processors that demand high-speed automatic load/unload panel processing. With the experience of more than 8000 CNC machines sold worldwide, the MultiCam 7000 Series XD sports many powerful features and options that include: Advanced material handling, load/unload Intelligent Roller Hold-down option Clean-cut dust collection manifold unload system 16 HP, 24,000 RPM water cooled spindle 12 position HSK-63 automatic tool changer 4-position, 32 mm gang drill bank Heavy-duty, all-steel gusseted and stress-relived box frame construction High-speed, high-torque digital AC servo drives Hardened helical rack & pinion on all axes Heavy duty 35 mm linear bearings, 20 mm Z-axis ball screw 3,000 IPM rapid speeds/2,200 IPM cutting speeds MultiCam’s exclusive Open CNC Control System is compatible with all nested based software.
Description
The MultiCam 7000 XD is a high-production panel-processing CNC router offered at an affordable price. It is designed for cabinet shops and plywood processors that demand high-speed automatic load/unload panel processing. With the experience of more than 8000 CNC machines sold worldwide, the MultiCam 7000 Series XD sports many powerful features and options that include: Advanced material handling, load/unload Intelligent Roller Hold-down option Clean-cut dust collection manifold unload system 16 HP, 24,000 RPM water cooled spindle 12 position HSK-63 automatic tool changer 4-position, 32 mm gang drill bank Heavy-duty, all-steel gusseted and stress-relived box frame construction High-speed, high-torque digital AC servo drives Hardened helical rack & pinion on all axes Heavy duty 35 mm linear bearings, 20 mm Z-axis ball screw 3,000 IPM rapid speeds/2,200 IPM cutting speeds MultiCam’s exclusive Open CNC Control System is compatible with all nested based software.

Suppliers

Company
Product
Description
Supplier Links
CNC Router - 7000 XD Series - MultiCam, Inc.
Dallas, TX, USA
CNC Router
7000 XD Series
CNC Router 7000 XD Series
The MultiCam 7000 XD is a high-production panel-processing CNC router offered at an affordable price. It is designed for cabinet shops and plywood processors that demand high-speed automatic load/unload panel processing. With the experience of more than 8000 CNC machines sold worldwide, the MultiCam 7000 Series XD sports many powerful features and options that include: Advanced material handling, load/unload Intelligent Roller Hold-down option Clean-cut dust collection manifold unload system 16 HP, 24,000 RPM water cooled spindle 12 position HSK-63 automatic tool changer 4-position, 32 mm gang drill bank Heavy-duty, all-steel gusseted and stress-relived box frame construction High-speed, high-torque digital AC servo drives Hardened helical rack & pinion on all axes Heavy duty 35 mm linear bearings, 20 mm Z-axis ball screw 3,000 IPM rapid speeds/2,200 IPM cutting speeds MultiCam’s exclusive Open CNC Control System is compatible with all nested based software.

The MultiCam 7000 XD is a high-production panel-processing CNC router offered at an affordable price. It is designed for cabinet shops and plywood processors that demand high-speed automatic load/unload panel processing. With the experience of more than 8000 CNC machines sold worldwide, the MultiCam 7000 Series XD sports many powerful features and options that include:

  • Advanced material handling, load/unload
  • Intelligent Roller Hold-down option
  • Clean-cut dust collection manifold unload system
  • 16 HP, 24,000 RPM water cooled spindle
  • 12 position HSK-63 automatic tool changer
  • 4-position, 32 mm gang drill bank
  • Heavy-duty, all-steel gusseted and stress-relived box frame construction
  • High-speed, high-torque digital AC servo drives
  • Hardened helical rack & pinion on all axes
  • Heavy duty 35 mm linear bearings, 20 mm
    Z-axis ball screw
  • 3,000 IPM rapid speeds/2,200 IPM cutting speeds
  • MultiCam’s exclusive Open CNC Control System is compatible with all nested based software.
Supplier's Site

Technical Specifications

  MultiCam, Inc.
Product Category CNC Routers
Product Number 7000 XD Series
Product Name CNC Router
Features Tool Changer
Number of Axes 3-axis
Frame Construction Gantry
X-axis Travel 230 inch (5842 mm)
Y-axis Travel 101 inch (2565 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CNC SWISS LATHE - APSX-NANO - APSX, LLC
Specs
Number of Axes 3-axis
Frame Construction Gantry
Repeatability 2.00E-4 inch (0.0051 mm)
View Details
CNC Machine, Special Machine, Residential Doors - D SERIES - Multiax
Specs
Features Machine Enclosure / Guarding (optional feature); Multiple Spindles; Tool Changer
Number of Axes 3-axis; 4-axis (optional feature)
Frame Construction Clamps Move Part Through Spindles
View Details
CNC Vertical Gantry / Router - GR-712 - Haas Automation, Inc.
Specs
Features Tool Changer
Number of Axes 3-axis
Frame Construction Gantry
View Details
CNC Finishing Machine - Digital Express - MultiCam, Inc.
Specs
Number of Axes 3-axis
Frame Construction Gantry
Maximum Speed 7000 in/min (2963 mm/sec)
View Details