MultiCam, Inc. Datasheets for CNC Routers

CNC routers are computer-controlled machines that are capable of cutting complex two-dimensional (2D) and three-dimensional (3D) shapes with router bits that spin at high speeds.
CNC Routers: Learn more

Product Name Notes
Standard features include: All steel, stress relieved and precision machined base frame 60” X 120” and 2M X 3M vacuum tables standard 2” (50mm) cut capacity with all tools Teknic...
MultiCam’s 3000 NB (Nested Based) router is designed specifically for cabinet makers and other woodworking companies requiring a multi-tool CNC routing and drilling system that is both heavy-duty and economical.
MultiCam’s 3000 Series CNC routers are loaded with standard features normally associated with more expensive machines. Rigid all-steel plate frame construction and the all-steel, moving-gantry design allows machining of large...
MultiCam's 5000 Series CNC routers are our most flexible machines. Designed for high-speed routing in a broad range of woodworking, plastic and non-ferrous metal applications, they are easily configured to...
The industry challenge was to build a rigid, reliable CNC Machine platform with excellent performance at an entry level price. Over 15 years of cutting-edge, industry-leading design experience resulted in...
The most powerful of the moving gantry design machines is the 7000 series. The 7000 Series can be configured with up to four independent Z axis carriages or with heavy...
The MultiCam 5000 Series RAM-Z style CNC machining center has up to 48” of gantry clearance and stroke. These machines are designed for machining large work envelope parts such as...
The MultiCam 7000 XD is a high-production panel-processing CNC router offered at an affordable price. It is designed for cabinet shops and plywood processors that demand high-speed automatic load/unload panel...
The MultiCam MT Series models are heavy-duty small to medium format CNC routers. They are designed to exceed the needs of mold makers, plastic fabricators, solid wood manufacturing, and the...