MultiCam, Inc. CNC Router 5000 Series

Description
MultiCam's 5000 Series CNC routers are our most flexible machines. Designed for high-speed routing in a broad range of woodworking, plastic and non-ferrous metal applications, they are easily configured to meet most application requirements. Rigid all-steel plate frame construction and space saving, moving-gantry design makes them a robust, commercial-grade machine designed for heavy-duty CNC routing. With the industry's largest range of standard table sizes and spindle configurations, Multicam's 5000 Series CNC routers are an ideal choice in today's competitive manufacturing environment. MultiCam routers come very complete. Pick the spindle which best fits your needs and you are ready to go. We recommend our auto mister for cutting aluminum and brass. The auto mist function only comes on when the cutter is entering the material. This avoids waste and excess mess. All maintenance tools are included as well as grease to lubricate the bearings.
Description
MultiCam's 5000 Series CNC routers are our most flexible machines. Designed for high-speed routing in a broad range of woodworking, plastic and non-ferrous metal applications, they are easily configured to meet most application requirements. Rigid all-steel plate frame construction and space saving, moving-gantry design makes them a robust, commercial-grade machine designed for heavy-duty CNC routing. With the industry's largest range of standard table sizes and spindle configurations, Multicam's 5000 Series CNC routers are an ideal choice in today's competitive manufacturing environment. MultiCam routers come very complete. Pick the spindle which best fits your needs and you are ready to go. We recommend our auto mister for cutting aluminum and brass. The auto mist function only comes on when the cutter is entering the material. This avoids waste and excess mess. All maintenance tools are included as well as grease to lubricate the bearings.

Suppliers

Company
Product
Description
Supplier Links
CNC Router - 5000 Series - MultiCam, Inc.
Dallas, TX, USA
CNC Router
5000 Series
CNC Router 5000 Series
MultiCam's 5000 Series CNC routers are our most flexible machines. Designed for high-speed routing in a broad range of woodworking, plastic and non-ferrous metal applications, they are easily configured to meet most application requirements. Rigid all-steel plate frame construction and space saving, moving-gantry design makes them a robust, commercial-grade machine designed for heavy-duty CNC routing. With the industry's largest range of standard table sizes and spindle configurations, Multicam's 5000 Series CNC routers are an ideal choice in today's competitive manufacturing environment. MultiCam routers come very complete. Pick the spindle which best fits your needs and you are ready to go. We recommend our auto mister for cutting aluminum and brass. The auto mist function only comes on when the cutter is entering the material. This avoids waste and excess mess. All maintenance tools are included as well as grease to lubricate the bearings.

MultiCam's 5000 Series CNC routers are our most flexible machines. Designed for high-speed routing in a broad range of woodworking, plastic and non-ferrous metal applications, they are easily configured to meet most application requirements. Rigid all-steel plate frame construction and space saving, moving-gantry design makes them a robust, commercial-grade machine designed for heavy-duty CNC routing. With the industry's largest range of standard table sizes and spindle configurations, Multicam's 5000 Series CNC routers are an ideal choice in today's competitive manufacturing environment.

MultiCam routers come very complete. Pick the spindle which best fits your needs and you are ready to go. We recommend our auto mister for cutting aluminum and brass. The auto mist function only comes on when the cutter is entering the material. This avoids waste and excess mess. All maintenance tools are included as well as grease to lubricate the bearings.

Supplier's Site

Technical Specifications

  MultiCam, Inc.
Product Category CNC Routers
Product Number 5000 Series
Product Name CNC Router
Number of Axes 3-axis
Unlock Full Specs
to access all available technical data

Similar Products

CNC SWISS LATHE - APSX-NANO - APSX, LLC
Specs
Number of Axes 3-axis
Frame Construction Gantry
Repeatability 2.00E-4 inch (0.0051 mm)
View Details
 - Karat - CMS North America, Inc.
CMS North America, Inc.
Specs
Number of Axes 3-axis
Frame Construction Gantry; Fixed Bridge Machining Sentre
Y-axis Travel 98.03 to 159 inch (2490 to 4050 mm)
View Details
CNC Router - 7000 Series - MultiCam, Inc.
Specs
Number of Axes 3-axis
Frame Construction Gantry
Z-axis Travel 17 inch (432 mm)
View Details
Elitron Kombo Series Die-Less Cutter - Kombo 3120 - Associated Pacific Machine Corp.
Specs
Features Tool Changer
Number of Axes 3-axis
Frame Construction Gantry
View Details