Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTSMC-L4N1.R2

Description
Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile ), GNSS Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Request a Quote Datasheet
Description
Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile ), GNSS Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 881-MTSMC-L4N1.R2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
881-MTSMC-L4N1.R2-ND
RF Transceiver Modules and Modems 881-MTSMC-L4N1.R2-ND
Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile ), GNSS Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile), GNSS Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet
RF Transceiver Modules and Modems - MTSMC-L4N1.R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTSMC-L4N1.R2
RF Transceiver Modules and Modems MTSMC-L4N1.R2
Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile ), GNSS Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Cellular, Navigation 4G LTE CAT-4 (AT&T/Verizon-Mobile), GNSS Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 881-MTSMC-L4N1.R2-ND MTSMC-L4N1.R2
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 600 to 1900 MHz 600 to 1900 MHz
Package Type Plugin; 64-DIP Module, 45 Leads 64-DIP Module, 45 Leads
Supply Voltage 3.3 to 5 volts 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1221-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers