RF Transceiver, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, GPRS RJ-45 Ethernet 85.6kbps
RF Transceiver, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, GPRS RJ-45 Ethernet 85.6kbps
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 881-1035-ND | MTCBA-G-EN-F4-NAM |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans | |
| Applications | General Purpose | |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz |
| Interface Type | RJ-45 |