0.04 INCH THK CHROME MATERIAL; SMOOTH FINISH; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; HOLE SIZE 2.1563 INCH DIA; MOUNTING TYPE SCREW MOUNT; APPLICATION RETROFIT; APPROVAL
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | S3862-C |
| Product Name | Standard Wall Plate |
| Opening / Devices | One |