Moxa's MiiNePort E2 embedded device servers, which do not have an RJ45 Ethernet connector, are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with minimal integration effort. The MiiNePort E2 is empowered by the MiiNe, Moxa's second generation SoC, which supports 10/100 Mbps Ethernet, up to 921.6 Kbps serial baudrate, a versatile selection of ready-to-use operation modes, and requires only a small amount of power. With Moxa's innovative NetEZ technology, the MiiNePort E2 can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. In addition, the MiiNePort E2 is extremely small in size and fits in virtually any existing serial device.
| Moxa Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | MiiNePort E2 Series |
| Product Name | Embedded device server |
| Network / Bus | 10Base-T; 100Base-T |