Moxa Inc. Serial-to-Ethernet Module MiiNePort E1 Series

Description
Same size as an RJ45 connector—only 33.9 x 16.25 x 13.5 mm Extremely low power consumption—only 160 mA @ 3.3 VDC input Uses the MiiNe, Moxa's second generation SoC NetEZ technology makes integration incredibly easy Versatile choice of operation modes: Real COM, RFC2217, TCP, and UDP Overview Moxa's MiiNePort E1 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with minimal integration effort. The MiiNePort E1 is empowered by the MiiNe, Moxa's second generation SoC, which supports 10/100 Mbps Ethernet, up to 921.6 Kbps serial baudrate, a versatile selection of ready-to-use operation modes, and requires only a small amount of power. By using Moxa's innovative NetEZ technology, the MiiNePort E1 can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. In addition, the MiiNePort E1 is the size of an RJ45 connector, making it easy to fit into virtually any existing serial device.
Description
Same size as an RJ45 connector—only 33.9 x 16.25 x 13.5 mm Extremely low power consumption—only 160 mA @ 3.3 VDC input Uses the MiiNe, Moxa's second generation SoC NetEZ technology makes integration incredibly easy Versatile choice of operation modes: Real COM, RFC2217, TCP, and UDP Overview Moxa's MiiNePort E1 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with minimal integration effort. The MiiNePort E1 is empowered by the MiiNe, Moxa's second generation SoC, which supports 10/100 Mbps Ethernet, up to 921.6 Kbps serial baudrate, a versatile selection of ready-to-use operation modes, and requires only a small amount of power. By using Moxa's innovative NetEZ technology, the MiiNePort E1 can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. In addition, the MiiNePort E1 is the size of an RJ45 connector, making it easy to fit into virtually any existing serial device.

Suppliers

Company
Product
Description
Supplier Links
Serial-to-Ethernet Module - MiiNePort E1 Series - Moxa Inc.
Brea, CA, USA
Serial-to-Ethernet Module
MiiNePort E1 Series
Serial-to-Ethernet Module MiiNePort E1 Series
Same size as an RJ45 connector—only 33.9 x 16.25 x 13.5 mm Extremely low power consumption—only 160 mA @ 3.3 VDC input Uses the MiiNe, Moxa's second generation SoC NetEZ technology makes integration incredibly easy Versatile choice of operation modes: Real COM, RFC2217, TCP, and UDP Overview Moxa's MiiNePort E1 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with minimal integration effort. The MiiNePort E1 is empowered by the MiiNe, Moxa's second generation SoC, which supports 10/100 Mbps Ethernet, up to 921.6 Kbps serial baudrate, a versatile selection of ready-to-use operation modes, and requires only a small amount of power. By using Moxa's innovative NetEZ technology, the MiiNePort E1 can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. In addition, the MiiNePort E1 is the size of an RJ45 connector, making it easy to fit into virtually any existing serial device.
  • Same size as an RJ45 connector—only 33.9 x 16.25 x 13.5 mm
  • Extremely low power consumption—only 160 mA @ 3.3 VDC input
  • Uses the MiiNe, Moxa's second generation SoC
  • NetEZ technology makes integration incredibly easy
  • Versatile choice of operation modes: Real COM, RFC2217, TCP, and UDP

Overview

Moxa's MiiNePort E1 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with minimal integration effort. The MiiNePort E1 is empowered by the MiiNe, Moxa's second generation SoC, which supports 10/100 Mbps Ethernet, up to 921.6 Kbps serial baudrate, a versatile selection of ready-to-use operation modes, and requires only a small amount of power. By using Moxa's innovative NetEZ technology, the MiiNePort E1 can be used to convert any device with a standard serial interface to an Ethernet enabled device in no time. In addition, the MiiNePort E1 is the size of an RJ45 connector, making it easy to fit into virtually any existing serial device.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Serial Servers
Product Number MiiNePort E1 Series
Product Name Serial-to-Ethernet Module
Network / Bus 10Base-T; 100Base-T
Form Factor PCB
Connector RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1522-BE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
NPort Device Server - NPort 5630-16 - Moxa Inc.
Specs
Serial Protocol RS422; RS485
Number of Ports 16
Network / Bus 10Base-T; 100Base-T
View Details
Embedded Serial-to-Ethernet Module - LSMB-200V - Radicom Research, Inc.
Specs
Serial Protocol RS232
Data Rate 230 kbps
Network / Bus 10/100Base-T
View Details