Mountz, Inc. FLEXS-30PX Pulse Tool 360100

Description
An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.
Description
An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

Suppliers

Company
Product
Description
Supplier Links
FLEXS-30PX Pulse Tool - 360100 - Mountz, Inc.
San Jose, CA, United States
FLEXS-30PX Pulse Tool
360100
FLEXS-30PX Pulse Tool 360100
An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool. Ergonomically safer than harmful hammering and vibration of impact wrenches. Designed to enhance cycle time with high-speed rundown. Excellent power-to-weight ratio. Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation. Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics. O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability. Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

An auto shut-off pulse tool that automatically shuts off the air supply when the pre-set torque is reached. Commonly used for vertical operations. This durable pneumatic pulse tool increases productivity and enhances product quality through precision torque control and user comfort. It is important to understand your joint application before selecting a pulse tool.

    • Ergonomically safer than harmful hammering and vibration of impact wrenches.
    • Designed to enhance cycle time with high-speed rundown.
    • Excellent power-to-weight ratio.
    • Safe ergonomic tool - low noise decibels, minimal vibration & reaction free operation.
    • Comfortable rubberized non-slip grips for easy handling and excellent thermal ergonomics.
    • O-ring design and specially designed pulse fluid FlexPower extends life between regular oil changes and provides more torque stability.
    • Specially designed pulse fluid extends life between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance.
    • Automatically shuts off the air supply when the pre-set torque is reached.

Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable air pressure for optimal performance and for removal of moisture and other potential debris that can reduce the longevity and performance of pneumatic tools.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360100
Product Name FLEXS-30PX Pulse Tool
Drive Style Pneumatic
Torque Range 4.4 to 9.2 Ft-lbs (5.97 to 12.48 N-m)
Rated Free Speed 4400 rpm
Operating Noise Level 78 dB
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
EC50854 Smart Electric Screwdriver - 313208 - Mountz, Inc.
Specs
Drive Style Electric
Head Style In-line
Torque Range 7.23 to 36.17 Ft-lbs (9.81 to 49.04 N-m)
View Details