Mountz, Inc. XP35A Air Screwdriver 360015

Description
The XP35A right angle air screwdriver is for high production tightening applications. The tool provides access for hard-to-reach fasteners in tight spaces. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.
Description
The XP35A right angle air screwdriver is for high production tightening applications. The tool provides access for hard-to-reach fasteners in tight spaces. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

Suppliers

Company
Product
Description
Supplier Links
XP35A Air Screwdriver - 360015 - Mountz, Inc.
San Jose, CA, United States
XP35A Air Screwdriver
360015
XP35A Air Screwdriver 360015
The XP35A right angle air screwdriver is for high production tightening applications. The tool provides access for hard-to-reach fasteners in tight spaces. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

The XP35A right angle air screwdriver is for high production tightening applications. The tool provides access for hard-to-reach fasteners in tight spaces. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring.

    • The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models.
    • Safe operation with reduced noise, vibration and low torque reaction.
    • High accuracy patented clutch with precision automatic shut-off.
    • Soft texture ergonomic grip for operator comfort.
    • One-touch torque adjustment eliminates the difficult setup of drivers.
    • Torque cover prevents operator tampering.
    • Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included)
    • Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading, or chipping found in composite body tools.
    • Ergonomically safer than harmful hammering and vibration of impact wrenches.
    • The drive on a right-angle tool is mounted at a 90-degree angle to the tool body.

The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360015
Product Name XP35A Air Screwdriver
Drive Style Pneumatic
Torque Range 0.2167 to 1.45 Ft-lbs (0.2938 to 1.97 N-m)
Rated Free Speed 2200 rpm
Operating Noise Level 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

Impact Screwdrivers - 5416545 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 1/2 in
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Automatic Screw Feeding With DC Electric Screwdrivers -  - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip; Fixtured
Head Style In-line; Offset; Right-Angle
View Details