Mountz, Inc. ECT50150-RA Transducerized Smart Electric Screwdriver 313078

Description
The ECT is an all-in-one transducerized smart electric screwdriver solution for process reliability and efficiency with smart fastening strategies and high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Transducerized Tool - traceability, superior accuracy and precision. The transducer is continually measuring torque in real-time and feeding data back into the system. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance and traceability. Single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires ECTD-5000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. ECTD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECTD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECTD-5000 Controller memory: collect and save all fastening data on SD memory card. ECTD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECTD-5000 Controller is fully programmable via the touch screen. The ECT electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the ECT-Series electric screwdriver to the ECTD-5000 Controller. Download the Mountz vacuum system request form and submit it with your request.
Description
The ECT is an all-in-one transducerized smart electric screwdriver solution for process reliability and efficiency with smart fastening strategies and high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Transducerized Tool - traceability, superior accuracy and precision. The transducer is continually measuring torque in real-time and feeding data back into the system. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance and traceability. Single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires ECTD-5000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. ECTD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECTD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECTD-5000 Controller memory: collect and save all fastening data on SD memory card. ECTD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECTD-5000 Controller is fully programmable via the touch screen. The ECT electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the ECT-Series electric screwdriver to the ECTD-5000 Controller. Download the Mountz vacuum system request form and submit it with your request.

Suppliers

Company
Product
Description
Supplier Links
ECT50150-RA Transducerized Smart Electric Screwdriver - 313078 - Mountz, Inc.
San Jose, CA, United States
ECT50150-RA Transducerized Smart Electric Screwdriver
313078
ECT50150-RA Transducerized Smart Electric Screwdriver 313078
The ECT is an all-in-one transducerized smart electric screwdriver solution for process reliability and efficiency with smart fastening strategies and high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system. Error-proof the fastening process and eliminate manufacturing risks and prevent product defects. Transducerized Tool - traceability, superior accuracy and precision. The transducer is continually measuring torque in real-time and feeding data back into the system. Achieve multiple fastening tasks with one smart electric screwdriver system. Programmable fastening sequences and workflows. Create standardize fastening workflows. Data collection - record and store torque and fastening data. Collect and store essential quality data in a repository for data analytics, regulatory compliance and traceability. Single electric screwdriver fastening system replaces up to 15 power tools. Free product software — no annual licensing required — savings of $2K. Monitor fastening processes and tasks. The screw counting function ensures that all screws are accounted for during the assembly process. Operational for thread tapping and prevailing torque applications. Swiss DC servo motor provides precise, accurate and repeatable torque control. Low maintenance with an extended life cycle. Requires ECTD-5000 Controller Low inertial force provides smooth reaction-less operation with little G force to assembled parts. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. ECTD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques. ECTD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model. ECTD-5000 Controller memory: collect and save all fastening data on SD memory card. ECTD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECTD-5000 Controller is fully programmable via the touch screen. The ECT electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the ECT-Series electric screwdriver to the ECTD-5000 Controller. Download the Mountz vacuum system request form and submit it with your request.

The ECT is an all-in-one transducerized smart electric screwdriver solution for process reliability and efficiency with smart fastening strategies and high precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The transducerized tool features a built-in sensor that is continually measuring torque in real-time and feeding data back into the system. The error-proofing system eliminates manufacturing risks and product defects. Easily program the controller with fastening workflows and torque tolerances for each fastener in the sequence. The smart screwdriver system provides capabilities to record and store the torque & fastening data. A single DC control system replaces up to 15 power tools. The electric screwdriver system includes free product software - no annual licensing required—savings of $2K. Achieve a robust manufacturing process using this intelligent electric screwdriver system.

    • Error-proof the fastening process and eliminate manufacturing risks and prevent product defects.
    • Transducerized Tool - traceability, superior accuracy and precision. The transducer is continually measuring torque in real-time and feeding data back into the system.
    • Achieve multiple fastening tasks with one smart electric screwdriver system.
    • Programmable fastening sequences and workflows. Create standardize fastening workflows.
    • Data collection - record and store torque and fastening data.
    • Collect and store essential quality data in a repository for data analytics, regulatory compliance and traceability.
    • Single electric screwdriver fastening system replaces up to 15 power tools.
    • Free product software — no annual licensing required — savings of $2K.
    • Monitor fastening processes and tasks.
    • The screw counting function ensures that all screws are accounted for during the assembly process.
    • Operational for thread tapping and prevailing torque applications.
    • Swiss DC servo motor provides precise, accurate and repeatable torque control.
    • Low maintenance with an extended life cycle.
    • Requires ECTD-5000 Controller
    • Low inertial force provides smooth reaction-less operation with little G force to assembled parts.
    • The drive on a right-angle tool is mounted at a 90-degree angle to the tool body.
    • ECTD-5000 Controller has digital I/O signals for interfacing with a machine & PLC interface for line control monitoring techniques.
    • ECTD-5000 Controller: Program up to 15 presets and 15 models, consisting of up to 20 steps for each model.
    • ECTD-5000 Controller memory: collect and save all fastening data on SD memory card.
    • ECTD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ).
    • ECTD-5000 Controller is fully programmable via the touch screen.

The ECT electric screwdriver is supplied with the standard 3 meter length cable. The driver cable connects the ECT-Series electric screwdriver to the ECTD-5000 Controller.
Download the Mountz vacuum system request form and submit it with your request.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 313078
Product Name ECT50150-RA Transducerized Smart Electric Screwdriver
Drive Style Electric
Torque Range 1.11 to 5.53 Ft-lbs (1.5 to 7.5 N-m)
Rated Free Speed 100 to 950 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
ECT50804-RA Transducerized Smart Electric Screwdriver - 313187 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 5.9 to 3.62 Ft-lbs (8 to 4.9 N-m)
Rated Free Speed 50 to 160 rpm
View Details