Mountz, Inc. YFC-35D Controller 145877

Description
Designed for high torque manufacturing applications the YFC-35D controller operates with only YF-series electric screwdrivers. The controller offers a programmable three-step multi-sequence mode for fastening applications. The YF tools features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. This assembly tool is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control. Connects with only YF-Series electric screwdrivers Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Unit can be connected to the Scout Screw Counter. The YFC-35D controller operates with only the YF-Series electric screwdrivers
Datasheet
Description
Designed for high torque manufacturing applications the YFC-35D controller operates with only YF-series electric screwdrivers. The controller offers a programmable three-step multi-sequence mode for fastening applications. The YF tools features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. This assembly tool is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control. Connects with only YF-Series electric screwdrivers Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Unit can be connected to the Scout Screw Counter. The YFC-35D controller operates with only the YF-Series electric screwdrivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
YFC-35D Controller - 145877 - Mountz, Inc.
San Jose, CA, United States
YFC-35D Controller
145877
YFC-35D Controller 145877
Designed for high torque manufacturing applications the YFC-35D controller operates with only YF-series electric screwdrivers. The controller offers a programmable three-step multi-sequence mode for fastening applications. The YF tools features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. This assembly tool is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control. Connects with only YF-Series electric screwdrivers Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Unit can be connected to the Scout Screw Counter. The YFC-35D controller operates with only the YF-Series electric screwdrivers

Designed for high torque manufacturing applications the YFC-35D controller operates with only YF-series electric screwdrivers. The controller offers a programmable three-step multi-sequence mode for fastening applications. The YF tools features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. This assembly tool is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control.

    • Connects with only YF-Series electric screwdrivers
    • Programmable speed, angle and auto reverse.
    • Programmable soft start mode (30 to 2000 ms).
    • Programmable multi-hit mode for soft joint applications.
    • Three-step multi-sequence mode: CW angle, CCW angle & holding time.
    • Unit can be connected to the Scout Screw Counter.

The YFC-35D controller operates with only the YF-Series electric screwdrivers

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145877
Product Name YFC-35D Controller
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
BLG-4000X Brushless Electric Screwdriver - 144520 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.0750 to 0.4000 Ft-lbs (0.1017 to 0.5424 N-m)
Rated Free Speed 690 to 1000 rpm
View Details