Mountz, Inc. NF150P-A ESD Plus Brushless Electric Screwdriver 145855

Description
The NF-Series standard plus models feature a selectable Double Hit Mode for soft joint applications and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. A selectable Double Hit Mode for soft joint applications. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).
Datasheet
Description
The NF-Series standard plus models feature a selectable Double Hit Mode for soft joint applications and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. A selectable Double Hit Mode for soft joint applications. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NF150P-A ESD Plus Brushless Electric Screwdriver - 145855 - Mountz, Inc.
San Jose, CA, United States
NF150P-A ESD Plus Brushless Electric Screwdriver
145855
NF150P-A ESD Plus Brushless Electric Screwdriver 145855
The NF-Series standard plus models feature a selectable Double Hit Mode for soft joint applications and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. A selectable Double Hit Mode for soft joint applications. A selectable Soft Start mode from 0.2-0.6 seconds. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires STC40 transformer (power supply).

The NF-Series standard plus models feature a selectable Double Hit Mode for soft joint applications and a selectable Soft Start mode. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • A selectable Double Hit Mode for soft joint applications.
  • A selectable Soft Start mode from 0.2-0.6 seconds.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC40 transformer (power supply).
  • ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires STC40 transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145855
Product Name NF150P-A ESD Plus Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 1.08 Ft-lbs (0.2938 to 1.47 N-m)
Rated Free Speed 1700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
XMod Type 1 Drive Head - FXD-170 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 18.44 Ft-lbs (25 N-m)
View Details