Mountz, Inc. NF150-A ESD Brushless Electric Screwdriver 145846

Description
The NF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high-volume manufacturing applications, the brushless motor design ensures durability and reduces the standard maintenance costs of brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings, and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.
Datasheet
Description
The NF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high-volume manufacturing applications, the brushless motor design ensures durability and reduces the standard maintenance costs of brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings, and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NF150-A ESD Brushless Electric Screwdriver - 145846 - Mountz, Inc.
San Jose, CA, United States
NF150-A ESD Brushless Electric Screwdriver
145846
NF150-A ESD Brushless Electric Screwdriver 145846
The NF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high-volume manufacturing applications, the brushless motor design ensures durability and reduces the standard maintenance costs of brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings, and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability. Adjustable RPM setting on the tool. A selectable Soft Start mode from 0.2-0.6 seconds. High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when the tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC40 transformer (power supply). ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

The NF-Series standard models feature an adjustable RPM setting on the tool and a selectable Soft Start mode. Engineered for high-volume manufacturing applications, the brushless motor design ensures durability and reduces the standard maintenance costs of brush-type electric screwdrivers. The NF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings, and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation, and profitability.

    • Adjustable RPM setting on the tool.
    • A selectable Soft Start mode from 0.2-0.6 seconds.
    • High-performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
    • Designed for high production environments. Minimal heat build-up even when the tool is operated continuously.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect drivers from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
    • Can be connected with the Scout Screw Counter.
    • External torque adjustment scale.
    • Requires STC40 transformer (power supply).
    • ESD safe tool designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select NF-Series models. Program Lock Key must be plugged into the STC40 Transformer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145846
Product Name NF150-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 1.08 Ft-lbs (0.2938 to 1.47 N-m)
Rated Free Speed 800 to 1700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
SDA70-E/FV Brushless Electric Screwdriver - 145920 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.0067 to 0.0500 Ft-lbs (0.0090 to 0.0678 N-m)
Rated Free Speed 100 to 1000 rpm
View Details