Mountz, Inc. BLG-5000X Brushless Electric Screwdriver 144521

Description
The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high-performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer T-45BL or T-70BL (power supply).
Datasheet
Description
The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high-performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer T-45BL or T-70BL (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLG-5000X Brushless Electric Screwdriver - 144521 - Mountz, Inc.
San Jose, CA, United States
BLG-5000X Brushless Electric Screwdriver
144521
BLG-5000X Brushless Electric Screwdriver 144521
The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high-performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment. High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch Minimal heat build-up while operating the tool continuously. External torque adjustment scale Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Requires a transformer T-45BL or T-70BL (power supply). Two-way Start System (Switchable between Lever Start and Push-to-Start) Requires a transformer T-45BL or T-70BL (power supply).

The HIOS BLG-Series is a brushless electric screwdriver designed for high production environments at an affordable price. Minimal heat build-up even when the tool is operated continuously. Provides precision torque control with an automatic shut-off clutch once preset torque is achieved. Features a high-performance brushless motor design that provides durability and reduces the standard maintenance costs of electric screwdrivers. With almost no expendable parts and simple design, the brushless screwdriver life cycle is extended and maintains a clean working environment.

    • High Power brushless motor design that provides durability and longer-lasting service life than a brush type electric screwdriver
    • Accurate torque control provides precise and controlled fastening with an automatic shut-off clutch
    • Minimal heat build-up while operating the tool continuously. External torque adjustment scale
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
    • Requires a transformer T-45BL or T-70BL (power supply).
    • Two-way Start System (Switchable between Lever Start and Push-to-Start)

Requires a transformer T-45BL or T-70BL (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144521
Product Name BLG-5000X Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1417 to 0.8333 Ft-lbs (0.1921 to 1.13 N-m)
Rated Free Speed 690 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1966365 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 900 rpm
View Details
LF080P-A ESD Brushless Electric Screwdriver - 145892 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.1417 to 0.5750 Ft-lbs (0.1921 to 0.7797 N-m)
Rated Free Speed 1250 rpm
View Details