Mountz, Inc. SS6500X Electric Screwdriver 144368

Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet
Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS6500X Electric Screwdriver - 144368 - Mountz, Inc.
San Jose, CA, United States
SS6500X Electric Screwdriver
144368
SS6500X Electric Screwdriver 144368
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator.

  • Various models that range from 0.17 - 17.4 lbf.in.
  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
  • Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process.
  • Low voltage requirement offers superior life and safe operation.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • External torque adjustment scale.
  • One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
  • Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models.

Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144368
Product Name SS6500X Electric Screwdriver
Drive Style Electric
Torque Range 0.1833 to 0.9167 Ft-lbs (0.2486 to 1.24 N-m)
Rated Free Speed 600 to 900 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Air Screwdrivers - 1370887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
ECT50904-RA Transducerized Smart Electric Screwdriver - 313181 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 8.41 to 42.04 Ft-lbs (11.4 to 57.01 N-m)
Rated Free Speed 50 to 115 rpm
View Details