Mountz, Inc. VZ3012 Electric Screwdriver 144352

Description
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools
Datasheet
Description
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VZ3012 Electric Screwdriver - 144352 - Mountz, Inc.
San Jose, CA, United States
VZ3012 Electric Screwdriver
144352
VZ3012 Electric Screwdriver 144352
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools

The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off.

  • Various models that range from 3.5 - 39 lbf.in
  • Plugs directly into a power outlet. Separate power supply not required
  • Positive auto shut-off.
  • Ergonomic hand grip.
  • Push-to-start and Lever operated styles available.
  • Duty cycle tool.
  • 120 VAC, 10 foot power cord.
  • External torque adjustment scale.

torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Power Assembly Tools

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144352
Product Name VZ3012 Electric Screwdriver
Drive Style Electric
Torque Range 0.6500 to 2.17 Ft-lbs (0.8814 to 2.94 N-m)
Rated Free Speed 1200 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
Self-Fed Screw Driving Unit - FM514AZ/FM514CZ - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details