Mountz, Inc. VB1510PS Brushless Electric Screwdriver 144281

Description
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale.
Datasheet
Description
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VB1510PS Brushless Electric Screwdriver - 144281 - Mountz, Inc.
San Jose, CA, United States
VB1510PS Brushless Electric Screwdriver
144281
VB1510PS Brushless Electric Screwdriver 144281
The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale.

The HIOS VB-Series brushless electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Features a high performance brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off.

  • Various models that range from 2.2 - 39 lbf.inDesigned for high production environments. Minimal heat build-up even when tool is operated continuously. Plugs directly into a power outlet. Separate power supply not required
  • Positive auto shut-off.
  • Ergonomic hand grip.
  • Push-to-start and Lever operated styles available.
  • Duty cycle tool.
  • 120 VAC, 10 foot power cord.
  • External torque adjustment scale.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144281
Product Name VB1510PS Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.1833 to 1.08 Ft-lbs (0.2486 to 1.47 N-m)
Rated Free Speed 970 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Impact Screwdrivers - 5416539 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 5/16 x 1/2 in
View Details
PYF50NP-A ESD Brushless Electric Screwdriver - 145901 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.7250 to 3.62 Ft-lbs (0.9831 to 4.9 N-m)
Rated Free Speed 400 to 1100 rpm
View Details