Mountz, Inc. SSQ7000XCR Electric Screwdriver 144240

Description
The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Clean room electric screwdriver for those stringent clean room manufacturing requirements. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
Datasheet
Description
The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Clean room electric screwdriver for those stringent clean room manufacturing requirements. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSQ7000XCR Electric Screwdriver - 144240 - Mountz, Inc.
San Jose, CA, United States
SSQ7000XCR Electric Screwdriver
144240
SSQ7000XCR Electric Screwdriver 144240
The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Clean room electric screwdriver for those stringent clean room manufacturing requirements. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.

The clean room electric torque screwdriver is designed for precision and accuracy. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to an operator.

    • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
    • Clean room electric screwdriver for those stringent clean room manufacturing requirements.
    • Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process.
    • The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort
    • Can be connected with the Scout Screw Counter.
    • Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale
    • One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.

Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144240
Product Name SSQ7000XCR Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 1.45 Ft-lbs (0.2938 to 1.97 N-m)
Rated Free Speed 500 to 750 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
EF055-E ESD Electric Screwdriver - 145783 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.0333 to 0.4000 Ft-lbs (0.0452 to 0.5424 N-m)
Rated Free Speed 500 to 1000 rpm
View Details