Mountz, Inc. CL7000 Electric Screwdriver 144182

Description
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s.
Datasheet
Description
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL7000 Electric Screwdriver - 144182 - Mountz, Inc.
San Jose, CA, United States
CL7000 Electric Screwdriver
144182
CL7000 Electric Screwdriver 144182
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s. Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3. This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s.

The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection.

  • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
  • Low DC voltage for safe operation and long life.
  • Precision automatic shut-off clutch once preset torque is achieved.
  • Compact size with a grip designed for operator comfort.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3.
  • External torque adjustment scale.
  • Accurate torque control provides precise and controlled fastening with automatic shut-off clutch.
  • This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s.

Requires a Transformer (power supply) like STC30 Plus, CLT-60 or CLT-70STC3.
This CL-7000 model has 25:1 gear ratio that allows increased torque output at lower RPM’s.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144182
Product Name CL7000 Electric Screwdriver
Drive Style Electric
Torque Range 0.2167 to 2 Ft-lbs (0.2938 to 2.71 N-m)
Rated Free Speed 500 to 550 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
XMod Type 5 Drive Head - FXD-174 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 18.44 Ft-lbs (25 N-m)
View Details