Carlson Engineering & Manufacturing XMod Type 5 Drive Head FXD-174

Description
An XMod Drive Head that’s equipped with a vacuum finder that captures screws and advances them to the part. Up to 100mm vacuum stroke. Ideal for low-clearance applications with non-magnetic screws. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the XMod Type 5 Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 25-nm torque capacity. 5.4-kg without screwdriver tool. 40-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.
Datasheet
Description
An XMod Drive Head that’s equipped with a vacuum finder that captures screws and advances them to the part. Up to 100mm vacuum stroke. Ideal for low-clearance applications with non-magnetic screws. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the XMod Type 5 Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 25-nm torque capacity. 5.4-kg without screwdriver tool. 40-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XMod Type 5 Drive Head - FXD-174 - Carlson Engineering & Manufacturing
San Dimas, CA, United States
XMod Type 5 Drive Head
FXD-174
XMod Type 5 Drive Head FXD-174
An XMod Drive Head that’s equipped with a vacuum finder that captures screws and advances them to the part. Up to 100mm vacuum stroke. Ideal for low-clearance applications with non-magnetic screws. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the XMod Type 5 Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving. 25-nm torque capacity. 5.4-kg without screwdriver tool. 40-mm approximate width. Quick screwdriver bit change. Linear guide bearings for long life. Home & extend limit switches. Screw presence option with bracket. Optional depth control. Jaw & part never touch. Can adapt to most screwdrivers.

An XMod Drive Head that’s equipped with a vacuum finder that captures screws and advances them to the part. Up to 100mm vacuum stroke. Ideal for low-clearance applications with non-magnetic screws.

Streamlined automatic screw assembly made simple.

Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today.

About the XMod Type 5 Drive Head automated screw assembly end effector.

Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment consistently & effortlessly increases the efficiency of assembly automation lines, and results in lower cost of operation for automatic screwfeeding and screwdriving.

  • 25-nm torque capacity.
  • 5.4-kg without screwdriver tool.
  • 40-mm approximate width.
  • Quick screwdriver bit change.
  • Linear guide bearings for long life.
  • Home & extend limit switches.
  • Screw presence option with bracket.
  • Optional depth control.
  • Jaw & part never touch.
  • Can adapt to most screwdrivers.
Supplier's Site Datasheet

Technical Specifications

  Carlson Engineering & Manufacturing
Product Category Screwdrivers (electric and pneumatic)
Product Number FXD-174
Product Name XMod Type 5 Drive Head
Screwdriver Style Fixtured
Head Style In-line
Torque Range 18.44 Ft-lbs (25 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Right Angle MiniMod Type 4 Drive Head - FXD-194 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style Right-Angle
Torque Range 11.06 Ft-lbs (15 N-m)
View Details