Mountz, Inc. CL9000PS Electric Screwdriver 144130

Description
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a CLT-80 transformer (power supply). External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. Requires a CLT-80 transformer (power supply)
Datasheet
Description
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a CLT-80 transformer (power supply). External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. Requires a CLT-80 transformer (power supply)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL9000PS Electric Screwdriver - 144130 - Mountz, Inc.
San Jose, CA, United States
CL9000PS Electric Screwdriver
144130
CL9000PS Electric Screwdriver 144130
The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Low DC voltage for safe operation and long life. Precision automatic shut-off clutch once preset torque is achieved. Compact size with a grip designed for operator comfort. Can be connected with the Scout Screw Counter. Requires a CLT-80 transformer (power supply). External torque adjustment scale. Accurate torque control provides precise and controlled fastening with automatic shut-off clutch. Requires a CLT-80 transformer (power supply)

The CL-Series electric torque screwdriver by HIOS is designed for heavy-duty production and delivers reliability as well as precision torque. The full auto shut-off clutch on this electric screwdriver completely stops the bit from turning once the torque setting is reached. This feature protects the fastener from being damaged by the electric screwdriver's bit. The HIOS electric screwdriver is a smart choice for operations requiring a wide range of torque values. Common usages for this electric screwdriver include demanding assembly-fastening applications that require torque control, screw counting functionality and ESD protection

  • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
  • Low DC voltage for safe operation and long life.
  • Precision automatic shut-off clutch once preset torque is achieved.
  • Compact size with a grip designed for operator comfort.
  • Can be connected with the Scout Screw Counter.
  • Requires a CLT-80 transformer (power supply).
  • External torque adjustment scale.
  • Accurate torque control provides precise and controlled fastening with automatic shut-off clutch.

Requires a CLT-80 transformer (power supply)

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144130
Product Name CL9000PS Electric Screwdriver
Drive Style Electric
Torque Range 0.8333 to 3.58 Ft-lbs (1.13 to 4.86 N-m)
Rated Free Speed ? to 530 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780458 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
EPT50805-RA Transducerized Smart Cordless Screwdriver - 313153 - Mountz, Inc.
Specs
Torque Range 5.9 to 29.5 Ft-lbs (8 to 40 N-m)
Rated Free Speed 50 to 160 rpm
Drive Type Fixed Size Drive
View Details