Mountz, Inc. VZ4506PS Electric Screwdriver 144377

Description
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools
Datasheet
Description
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VZ4506PS Electric Screwdriver - 144377 - Mountz, Inc.
San Jose, CA, United States
VZ4506PS Electric Screwdriver
144377
VZ4506PS Electric Screwdriver 144377
The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off. Various models that range from 3.5 - 39 lbf.in Plugs directly into a power outlet. Separate power supply not required Positive auto shut-off. Ergonomic hand grip. Push-to-start and Lever operated styles available. Duty cycle tool. 120 VAC, 10 foot power cord. External torque adjustment scale. torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Pow er Assembly Tools

The HIOS VZ-Series electric screwdriver is designed to plug directly into a power outlet and does not require a separate power supply unit. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Operates on a duty cycle of 0.5 seconds on and 3.5 seconds off.

  • Various models that range from 3.5 - 39 lbf.in
  • Plugs directly into a power outlet. Separate power supply not required
  • Positive auto shut-off.
  • Ergonomic hand grip.
  • Push-to-start and Lever operated styles available.
  • Duty cycle tool.
  • 120 VAC, 10 foot power cord.
  • External torque adjustment scale.

torque control,torque analyzers,torque testers,torque sensors,torque wrenches,electric screwdrivers,torque screwdrivers,torque multipliers,assembly tools,screw counters,assembly verification products,process control products,Apply Torque,Light (under 12 N.m or 8.8 lbf.ft),Electric,Power Assembly Tools

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144377
Product Name VZ4506PS Electric Screwdriver
Drive Style Electric
Torque Range 0.7333 to 3.25 Ft-lbs (0.9944 to 4.41 N-m)
Rated Free Speed 600 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 1966365 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 900 rpm
View Details
Hand-Held Screw Driver - FEEDMAT FM503H FM801H - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details