Mountz, Inc. A5000 Electric Screwdriver 144055

Description
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).
Datasheet
Description
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A5000 Electric Screwdriver - 144055 - Mountz, Inc.
San Jose, CA, United States
A5000 Electric Screwdriver
144055
A5000 Electric Screwdriver 144055
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).

The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.

  • Various models that range from 3.5 - 16 lbf.in.
  • A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal.
  • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
  • External torque adjustment scale.
  • Available with Lever Start and Push-to-Start models.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • ESD Models available upon request.

Note! Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144055
Product Name A5000 Electric Screwdriver
Drive Style Electric
Torque Range 0.2917 to 0.8333 Ft-lbs (0.3955 to 1.13 N-m)
Rated Free Speed 700 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Impact Screwdrivers - 5416539 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 5/16 x 1/2 in
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers - DTI5000C - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Fixtured
Head Style In-line
View Details