Mountz, Inc. SS2000 Electric Screwdriver 144022

Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet
Description
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS2000 Electric Screwdriver - 144022 - Mountz, Inc.
San Jose, CA, United States
SS2000 Electric Screwdriver
144022
SS2000 Electric Screwdriver 144022
The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. Various models that range from 0.17 - 17.4 lbf.in. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process. Low voltage requirement offers superior life and safe operation. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). External torque adjustment scale. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models. Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

The SS-Series is electric torque screwdriver designed for precision and accuracy. The unique soft-stop shock absorbing clutch design is ideal for assembling shock sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator.

  • Various models that range from 0.17 - 17.4 lbf.in.
  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
  • Ergonomically designed clutch and body case reduces impact and vibration transmitted in the screw fastening process.
  • Low voltage requirement offers superior life and safe operation.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • External torque adjustment scale.
  • One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
  • Available in Clean Room, Vacuum,ESD, Push-to-Start and Lever models.

Note! CR are Clean Room models. All Vacuum and Clean Room models are lever start. Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144022
Product Name SS2000 Electric Screwdriver
Drive Style Electric
Torque Range 0.0142 to 0.1417 Ft-lbs (0.0192 to 0.1921 N-m)
Rated Free Speed 490 to 680 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Hand-Held Screw Driver - FEEDMAT FM503H FM801H - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details