Mountz, Inc. 1/4" Drive 6-Point Metric 9mm Non-Magnetic Deep Power Socket 120961

Description
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your replacement costs and keeps your workers safe. Produced to exacting standards, Mountz sockets align crisply into place, making sure your tools work precisely the way you want.
Description
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your replacement costs and keeps your workers safe. Produced to exacting standards, Mountz sockets align crisply into place, making sure your tools work precisely the way you want.

Suppliers

Company
Product
Description
Supplier Links
1/4
San Jose, CA, United States
1/4" Drive 6-Point Metric 9mm Non-Magnetic Deep Power Socket
120961
1/4" Drive 6-Point Metric 9mm Non-Magnetic Deep Power Socket 120961
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your replacement costs and keeps your workers safe. Produced to exacting standards, Mountz sockets align crisply into place, making sure your tools work precisely the way you want.

Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your replacement costs and keeps your workers safe. Produced to exacting standards, Mountz sockets align crisply into place, making sure your tools work precisely the way you want.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Drive Sockets and Adapters
Product Number 120961
Product Name 1/4" Drive 6-Point Metric 9mm Non-Magnetic Deep Power Socket
Product Type Individual Socket
SAE or Metric Metric Only
Product Features Deep Length
Metric Size 9 mm
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bit
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
1/4 in. Drive 3/16 in. 6-Point Magnetic Power Socket - 120249 - Mountz, Inc.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Magnetic
View Details
DRIVE SOCKET - LPHTSOC121516 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details