Mountz, Inc. FGA-40 Adjustable Torque Screwdriver 076722

Description
The FGA-40 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field or at the workstation, leading to improved productivity. The adjustable tool saves field service techs and manufacturers time and tooling costs by allowing them to accurately tighten critical fasteners of different sizes—all with a single tool. The FGA digitally converts between metric and standard units. Mountz FGA tools stay in calibration 4X longer than the most stringent industry standard (ISO 6789). Engineered with a cam-over mechanism, the poka-yoke adjustable screwdriver prevents over-torque. You can give Mountz FGA tools to any operator and have the confidence that he/she will deliver the correct torque, time after time. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Quick torque setting adjustment Converts between metric and standard units. Five selectable units of torque measurements: (ozf.in, lbf.in, cN.m, N.m, kgf.cm). Digital torque scale provides an accurate and simplistic process to adjust the torque setting Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque screwdriver prevents over-torque Error-proofing assembly process Safeguards against fastening failures Calibration life 4x ISO standards, unmatched by any screwdriver Tool is set to a designated torque value and the correct torque value is consistently applied Locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Improve field service quality. Accurately tighten critical fasteners of different sizes—all with a single tool Two-year unlimited warranty Lifetime guarantee against manufacturing defects Patented secure bit locking mechanism with one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue, and make drivers easier to clean Select the torque measurement setting for your application. Five options available with FGA-40 screwdriver (ozf.in, lbf.in, cN.m, N.m, kgf.cm).
Description
The FGA-40 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field or at the workstation, leading to improved productivity. The adjustable tool saves field service techs and manufacturers time and tooling costs by allowing them to accurately tighten critical fasteners of different sizes—all with a single tool. The FGA digitally converts between metric and standard units. Mountz FGA tools stay in calibration 4X longer than the most stringent industry standard (ISO 6789). Engineered with a cam-over mechanism, the poka-yoke adjustable screwdriver prevents over-torque. You can give Mountz FGA tools to any operator and have the confidence that he/she will deliver the correct torque, time after time. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Quick torque setting adjustment Converts between metric and standard units. Five selectable units of torque measurements: (ozf.in, lbf.in, cN.m, N.m, kgf.cm). Digital torque scale provides an accurate and simplistic process to adjust the torque setting Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque screwdriver prevents over-torque Error-proofing assembly process Safeguards against fastening failures Calibration life 4x ISO standards, unmatched by any screwdriver Tool is set to a designated torque value and the correct torque value is consistently applied Locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Improve field service quality. Accurately tighten critical fasteners of different sizes—all with a single tool Two-year unlimited warranty Lifetime guarantee against manufacturing defects Patented secure bit locking mechanism with one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue, and make drivers easier to clean Select the torque measurement setting for your application. Five options available with FGA-40 screwdriver (ozf.in, lbf.in, cN.m, N.m, kgf.cm).

Suppliers

Company
Product
Description
Supplier Links
FGA-40 Adjustable Torque Screwdriver - 076722 - Mountz, Inc.
San Jose, CA, United States
FGA-40 Adjustable Torque Screwdriver
076722
FGA-40 Adjustable Torque Screwdriver 076722
The FGA-40 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field or at the workstation, leading to improved productivity. The adjustable tool saves field service techs and manufacturers time and tooling costs by allowing them to accurately tighten critical fasteners of different sizes—all with a single tool. The FGA digitally converts between metric and standard units. Mountz FGA tools stay in calibration 4X longer than the most stringent industry standard (ISO 6789). Engineered with a cam-over mechanism, the poka-yoke adjustable screwdriver prevents over-torque. You can give Mountz FGA tools to any operator and have the confidence that he/she will deliver the correct torque, time after time. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Quick torque setting adjustment Converts between metric and standard units. Five selectable units of torque measurements: (ozf.in, lbf.in, cN.m, N.m, kgf.cm). Digital torque scale provides an accurate and simplistic process to adjust the torque setting Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque screwdriver prevents over-torque Error-proofing assembly process Safeguards against fastening failures Calibration life 4x ISO standards, unmatched by any screwdriver Tool is set to a designated torque value and the correct torque value is consistently applied Locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Improve field service quality. Accurately tighten critical fasteners of different sizes—all with a single tool Two-year unlimited warranty Lifetime guarantee against manufacturing defects Patented secure bit locking mechanism with one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue, and make drivers easier to clean Select the torque measurement setting for your application. Five options available with FGA-40 screwdriver (ozf.in, lbf.in, cN.m, N.m, kgf.cm).

The FGA-40 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field or at the workstation, leading to improved productivity. The adjustable tool saves field service techs and manufacturers time and tooling costs by allowing them to accurately tighten critical fasteners of different sizes—all with a single tool. The FGA digitally converts between metric and standard units.
Mountz FGA tools stay in calibration 4X longer than the most stringent industry standard (ISO 6789). Engineered with a cam-over mechanism, the poka-yoke adjustable screwdriver prevents over-torque. You can give Mountz FGA tools to any operator and have the confidence that he/she will deliver the correct torque, time after time.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Quick torque setting adjustment
    • Converts between metric and standard units. Five selectable units of torque measurements: (ozf.in, lbf.in, cN.m, N.m, kgf.cm).
    • Digital torque scale provides an accurate and simplistic process to adjust the torque setting
    • Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues
    • Poka-yoke torque screwdriver prevents over-torque
    • Error-proofing assembly process
    • Safeguards against fastening failures
    • Calibration life 4x ISO standards, unmatched by any screwdriver
    • Tool is set to a designated torque value and the correct torque value is consistently applied
    • Locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability
    • Improve field service quality. Accurately tighten critical fasteners of different sizes—all with a single tool
    • Two-year unlimited warranty
    • Lifetime guarantee against manufacturing defects
    • Patented secure bit locking mechanism with one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line
    • Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage
    • Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue, and make drivers easier to clean

Select the torque measurement setting for your application. Five options available with FGA-40 screwdriver (ozf.in, lbf.in, cN.m, N.m, kgf.cm).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 076722
Product Name FGA-40 Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
FG-20i Preset Torque Screwdriver with Blue Label - 076547 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.2 inch (132 mm)
View Details
1/4" x 4" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66383 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details