Mountz, Inc. FG-30z Preset Torque Screwdriver with Green Label 076555

Description
Designed for fastening applications where errors simply aren't acceptable, the FG-30z preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening applications where operators repeatedly assemble parts at the same torque setting. Built with a cam-over design, the accurate screwdriver prevents a fastener or bolt from being under and over-tightened. As a quality control tool, the screwdriver allows any user to deliver the correct torque with confidence regardless of task and operator skill level. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The torque screwdriver is pre-set to the required torque value of the application. A preset torque screwdriver does not feature an external adjustment scale. These tools have an internal adjustment mechanism for setting the torque value and must be preset internally using a hex key and a torque tester. However, if the torque specification changes or a new project requires a different torque setting, the preset torque screwdriver is still flexible enough that a new torque setting can be set internally using a torque analyzer. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque screwdriver prevents operators from influencing the torque output when tightening fasteners. Accuracy and precision delivered for all fastening applications. Engineered with a cam-over mechanism, the poka-yoke screwdriver prevents over-torque. Advanced cam-over technology provides a completely smooth reset reducing the risk of users loosening fasteners or breakage. Calibration life 2x ISO standards A unique bearing system eliminates axial load and sideloads on the fastener applied by the operator. Unmatched security of the tamper-proof internal adjustment. No external adjustment scale—must be preset using a torque analyzer. A patented secure bit locking mechanism with a one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line. Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue and make drivers easier to clean. Enable quick and error-free tool and torque setting identification with four different color-coding label options. Two-year unlimited warranty. Lifetime guarantee against manufacturing defects. The new design improves serviceability, reduces downtime, and enables the replacement of individual parts to extend the life of your investment. Mountz extensive Cmk testing happened over 20,000 continuous torque readings and is documented in a Mountz-authored technical whitepaper.
Datasheet
Description
Designed for fastening applications where errors simply aren't acceptable, the FG-30z preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening applications where operators repeatedly assemble parts at the same torque setting. Built with a cam-over design, the accurate screwdriver prevents a fastener or bolt from being under and over-tightened. As a quality control tool, the screwdriver allows any user to deliver the correct torque with confidence regardless of task and operator skill level. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The torque screwdriver is pre-set to the required torque value of the application. A preset torque screwdriver does not feature an external adjustment scale. These tools have an internal adjustment mechanism for setting the torque value and must be preset internally using a hex key and a torque tester. However, if the torque specification changes or a new project requires a different torque setting, the preset torque screwdriver is still flexible enough that a new torque setting can be set internally using a torque analyzer. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque screwdriver prevents operators from influencing the torque output when tightening fasteners. Accuracy and precision delivered for all fastening applications. Engineered with a cam-over mechanism, the poka-yoke screwdriver prevents over-torque. Advanced cam-over technology provides a completely smooth reset reducing the risk of users loosening fasteners or breakage. Calibration life 2x ISO standards A unique bearing system eliminates axial load and sideloads on the fastener applied by the operator. Unmatched security of the tamper-proof internal adjustment. No external adjustment scale—must be preset using a torque analyzer. A patented secure bit locking mechanism with a one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line. Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue and make drivers easier to clean. Enable quick and error-free tool and torque setting identification with four different color-coding label options. Two-year unlimited warranty. Lifetime guarantee against manufacturing defects. The new design improves serviceability, reduces downtime, and enables the replacement of individual parts to extend the life of your investment. Mountz extensive Cmk testing happened over 20,000 continuous torque readings and is documented in a Mountz-authored technical whitepaper.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FG-30z Preset Torque Screwdriver with Green Label - 076555 - Mountz, Inc.
San Jose, CA, United States
FG-30z Preset Torque Screwdriver with Green Label
076555
FG-30z Preset Torque Screwdriver with Green Label 076555
Designed for fastening applications where errors simply aren't acceptable, the FG-30z preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening applications where operators repeatedly assemble parts at the same torque setting. Built with a cam-over design, the accurate screwdriver prevents a fastener or bolt from being under and over-tightened. As a quality control tool, the screwdriver allows any user to deliver the correct torque with confidence regardless of task and operator skill level. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards. The torque screwdriver is pre-set to the required torque value of the application. A preset torque screwdriver does not feature an external adjustment scale. These tools have an internal adjustment mechanism for setting the torque value and must be preset internally using a hex key and a torque tester. However, if the torque specification changes or a new project requires a different torque setting, the preset torque screwdriver is still flexible enough that a new torque setting can be set internally using a torque analyzer. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque screwdriver prevents operators from influencing the torque output when tightening fasteners. Accuracy and precision delivered for all fastening applications. Engineered with a cam-over mechanism, the poka-yoke screwdriver prevents over-torque. Advanced cam-over technology provides a completely smooth reset reducing the risk of users loosening fasteners or breakage. Calibration life 2x ISO standards A unique bearing system eliminates axial load and sideloads on the fastener applied by the operator. Unmatched security of the tamper-proof internal adjustment. No external adjustment scale—must be preset using a torque analyzer. A patented secure bit locking mechanism with a one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line. Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue and make drivers easier to clean. Enable quick and error-free tool and torque setting identification with four different color-coding label options. Two-year unlimited warranty. Lifetime guarantee against manufacturing defects. The new design improves serviceability, reduces downtime, and enables the replacement of individual parts to extend the life of your investment. Mountz extensive Cmk testing happened over 20,000 continuous torque readings and is documented in a Mountz-authored technical whitepaper.

Designed for fastening applications where errors simply aren't acceptable, the FG-30z preset torque screwdriver applies the right amount of torque every time. Preset hand torque screwdrivers are ideal for fastening applications where operators repeatedly assemble parts at the same torque setting. Built with a cam-over design, the accurate screwdriver prevents a fastener or bolt from being under and over-tightened. As a quality control tool, the screwdriver allows any user to deliver the correct torque with confidence regardless of task and operator skill level. Using a quality torque screwdriver ensures that proper torque is being applied and maintains requirements associated with ISO quality standards.
The torque screwdriver is pre-set to the required torque value of the application. A preset torque screwdriver does not feature an external adjustment scale. These tools have an internal adjustment mechanism for setting the torque value and must be preset internally using a hex key and a torque tester. However, if the torque specification changes or a new project requires a different torque setting, the preset torque screwdriver is still flexible enough that a new torque setting can be set internally using a torque analyzer.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Torque screwdriver prevents operators from influencing the torque output when tightening fasteners.
    • Accuracy and precision delivered for all fastening applications.
    • Engineered with a cam-over mechanism, the poka-yoke screwdriver prevents over-torque.
    • Advanced cam-over technology provides a completely smooth reset reducing the risk of users loosening fasteners or breakage.
    • Calibration life 2x ISO standards
    • A unique bearing system eliminates axial load and sideloads on the fastener applied by the operator.
    • Unmatched security of the tamper-proof internal adjustment. No external adjustment scale—must be preset using a torque analyzer.
    • A patented secure bit locking mechanism with a one-touch release can only be activated by the user for greater flexibility of applications and efficiency on the line.
    • Reduced bit wear lowers the incidence of bits falling out, which can slow production or cause product damage.
    • All models provide bi-directional operation and are calibrated in either the CW or CCW direction.
    • Ergonomic handles are designed with fewer flutes and larger recesses to make the tools easier to hold, less likely to cause hand fatigue and make drivers easier to clean.
    • Enable quick and error-free tool and torque setting identification with four different color-coding label options.
    • Two-year unlimited warranty.
    • Lifetime guarantee against manufacturing defects.
    • The new design improves serviceability, reduces downtime, and enables the replacement of individual parts to extend the life of your investment.
    • Mountz extensive Cmk testing happened over 20,000 continuous torque readings and is documented in a Mountz-authored technical whitepaper.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 076555
Product Name FG-30z Preset Torque Screwdriver with Green Label
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Standard TLS0406 Preset Torque Screwdriver SD - 020078 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.2 inch (157 mm)
View Details
#2 x 1-1/2" Phillips Screwdriver - Stubby - DWHT66369 - DEWALT Industrial Tool Co.
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Shank Length 1.5 inch (38.1 mm)
View Details