Mountz, Inc. TLS Pro 1350 Preset Torque Screwdriver 020705

Description
The new TLS Pro torque screwdrivers are an upgrade to our reliable and trusted cam-over torque technology. It's designed to enhance the user experience during the fastening process. The new screwdriver offers the same performance, same quality, same torque results as the old dependable TLS screwdriver. The preset screwdriver (internally adjustable) delivers precision torque control and prevents a fastener or bolt from being under and over tightened. Using a quality torque screwdriver makes a safer world through accuracy and precision. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Various models that range from 0.45 to 120 lbf.in. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Same internal mechanism as the TLS torque screwdriver. Same cam-over technology, accuracy, quality and durability. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. Improved ergonomic experience for the operator: lightweight, two touch design, grip and feel of the tool and reduces operator fatigue. Durability and less cosmetic damage with paint fading or chipping away. ESD compliant model options are avaiable. Quick conversion from 1/4 F/Hex to 1/4 Sq Drive with accessory # 020175. Quick change of the end cap for color coding identification of the preset torque value. Simply replace the color cap at the end the tools (4 color pack accessory option - Black, Red, Green & Blue) Note! TLS Pro 450 & TLS Pro 1350 are supplied with removable sliding T-bar
Datasheet
Description
The new TLS Pro torque screwdrivers are an upgrade to our reliable and trusted cam-over torque technology. It's designed to enhance the user experience during the fastening process. The new screwdriver offers the same performance, same quality, same torque results as the old dependable TLS screwdriver. The preset screwdriver (internally adjustable) delivers precision torque control and prevents a fastener or bolt from being under and over tightened. Using a quality torque screwdriver makes a safer world through accuracy and precision. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Various models that range from 0.45 to 120 lbf.in. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Same internal mechanism as the TLS torque screwdriver. Same cam-over technology, accuracy, quality and durability. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. Improved ergonomic experience for the operator: lightweight, two touch design, grip and feel of the tool and reduces operator fatigue. Durability and less cosmetic damage with paint fading or chipping away. ESD compliant model options are avaiable. Quick conversion from 1/4 F/Hex to 1/4 Sq Drive with accessory # 020175. Quick change of the end cap for color coding identification of the preset torque value. Simply replace the color cap at the end the tools (4 color pack accessory option - Black, Red, Green & Blue) Note! TLS Pro 450 & TLS Pro 1350 are supplied with removable sliding T-bar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS Pro 1350 Preset Torque Screwdriver - 020705 - Mountz, Inc.
San Jose, CA, United States
TLS Pro 1350 Preset Torque Screwdriver
020705
TLS Pro 1350 Preset Torque Screwdriver 020705
The new TLS Pro torque screwdrivers are an upgrade to our reliable and trusted cam-over torque technology. It's designed to enhance the user experience during the fastening process. The new screwdriver offers the same performance, same quality, same torque results as the old dependable TLS screwdriver. The preset screwdriver (internally adjustable) delivers precision torque control and prevents a fastener or bolt from being under and over tightened. Using a quality torque screwdriver makes a safer world through accuracy and precision. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Various models that range from 0.45 to 120 lbf.in. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Same internal mechanism as the TLS torque screwdriver. Same cam-over technology, accuracy, quality and durability. All models provide bi-directional operation and are calibrated in either the CW or CCW direction. Improved ergonomic experience for the operator: lightweight, two touch design, grip and feel of the tool and reduces operator fatigue. Durability and less cosmetic damage with paint fading or chipping away. ESD compliant model options are avaiable. Quick conversion from 1/4 F/Hex to 1/4 Sq Drive with accessory # 020175. Quick change of the end cap for color coding identification of the preset torque value. Simply replace the color cap at the end the tools (4 color pack accessory option - Black, Red, Green & Blue) Note! TLS Pro 450 & TLS Pro 1350 are supplied with removable sliding T-bar

The new TLS Pro torque screwdrivers are an upgrade to our reliable and trusted cam-over torque technology. It's designed to enhance the user experience during the fastening process. The new screwdriver offers the same performance, same quality, same torque results as the old dependable TLS screwdriver. The preset screwdriver (internally adjustable) delivers precision torque control and prevents a fastener or bolt from being under and over tightened. Using a quality torque screwdriver makes a safer world through accuracy and precision.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Various models that range from 0.45 to 120 lbf.in.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being under and over tightened.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Same internal mechanism as the TLS torque screwdriver. Same cam-over technology, accuracy, quality and durability.
  • All models provide bi-directional operation and are calibrated in either the CW or CCW direction.
  • Improved ergonomic experience for the operator: lightweight, two touch design, grip and feel of the tool and reduces operator fatigue.
  • Durability and less cosmetic damage with paint fading or chipping away.
  • ESD compliant model options are avaiable.
  • Quick conversion from 1/4 F/Hex to 1/4 Sq Drive with accessory # 020175.
  • Quick change of the end cap for color coding identification of the preset torque value. Simply replace the color cap at the end the tools (4 color pack accessory option - Black, Red, Green & Blue)

Note! TLS Pro 450 & TLS Pro 1350 are supplied with removable sliding T-bar

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020705
Product Name TLS Pro 1350 Preset Torque Screwdriver
Drive Style Torque Controlled
Torque Range 1.83 to 10 Ft-lbs (2.49 to 13.56 N-m)
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1798512 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1000 rpm
Drive Size Other Drive Size
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
BL-7000X-HT ESD Brushless Electric Screwdriver - 144309 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.5083 to 2.5 Ft-lbs (0.6893 to 3.39 N-m)
Rated Free Speed 500 to 700 rpm
View Details