Mountz, Inc. IFR Standard TLS0406 Preset Torque Screwdriver FH 020472

Description
The IFR Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact free" when the cam mechanism resets. Screwdriver is torque limiting and calibrated in the CW direction only.
Description
The IFR Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact free" when the cam mechanism resets. Screwdriver is torque limiting and calibrated in the CW direction only.

Suppliers

Company
Product
Description
Supplier Links
IFR Standard TLS0406 Preset Torque Screwdriver FH - 020472 - Mountz, Inc.
San Jose, CA, United States
IFR Standard TLS0406 Preset Torque Screwdriver FH
020472
IFR Standard TLS0406 Preset Torque Screwdriver FH 020472
The IFR Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact free" when the cam mechanism resets. Screwdriver is torque limiting and calibrated in the CW direction only.

The IFR Standard TLS0406 blue preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • The IFR model is "impact free" when the cam mechanism resets.
  • Screwdriver is torque limiting and calibrated in the CW direction only.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020472
Product Name IFR Standard TLS0406 Preset Torque Screwdriver FH
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
MT12-AFH Adjustable Torque Screwdriver - 020369 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.6 inch (168 mm)
View Details
Screwdriver Bits - 8883608 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 1.97 inch (50 mm)
View Details