Mountz, Inc. EMT6 Adjustable Torque Screwdriver 020453

Description
The EMT6 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant. EMT6 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
Description
The EMT6 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant. EMT6 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Suppliers

Company
Product
Description
Supplier Links
EMT6 Adjustable Torque Screwdriver - 020453 - Mountz, Inc.
San Jose, CA, United States
EMT6 Adjustable Torque Screwdriver
020453
EMT6 Adjustable Torque Screwdriver 020453
The EMT6 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant. EMT6 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

The EMT6 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Externally adjustable tool offers different setting options for applications that require more than one torque value.
  • The positive locking system prevents incidental torque adjustment.
  • The screwdriver slips free once the set torque has been reached making over-tightening impossible.
  • Adjustment ring disengages to prevent incidental torque adjustment.
  • Ergonomic rubber hand grip.
  • Precision radial ball clutch and cam allows for automatic resetting.
  • Micrometer adjustment allows for accurate tool setting.
  • Color coded adjustment ring allow for differentiation of models.
  • ESD compliant.

EMT6 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020453
Product Name EMT6 Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
MT6-N Adjustable Torque Screwdriver - 020379 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 8.75 inch (222 mm)
View Details
#2 x 4" Phillips Screwdriver w/ Vinyl Grip - DWHT66397 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Crosshead
Shank Length 4 inch (102 mm)
View Details