Mountz, Inc. EMT120 Adjustable Torque Screwdriver 020445

Description
The EMT120 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant.
Description
The EMT120 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant.

Suppliers

Company
Product
Description
Supplier Links
EMT120 Adjustable Torque Screwdriver - 020445 - Mountz, Inc.
San Jose, CA, United States
EMT120 Adjustable Torque Screwdriver
020445
EMT120 Adjustable Torque Screwdriver 020445
The EMT120 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant.

The EMT120 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Externally adjustable tool offers different setting options for applications that require more than one torque value.
  • The positive locking system prevents incidental torque adjustment.
  • The screwdriver slips free once the set torque has been reached making over-tightening impossible.
  • Adjustment ring disengages to prevent incidental torque adjustment.
  • Ergonomic rubber hand grip.
  • Precision radial ball clutch and cam allows for automatic resetting.
  • Micrometer adjustment allows for accurate tool setting.
  • Color coded adjustment ring allow for differentiation of models.
  • ESD compliant.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020445
Product Name EMT120 Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
FG-40i IFR Preset Torque Screwdriver with Green Label - 076663 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Screwdriver Bit Sets - 215543 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details