Mountz, Inc. EMT60 Adjustable Torque Screwdriver 020441

Description
The EMT60 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant.
Description
The EMT60 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant.

Suppliers

Company
Product
Description
Supplier Links
EMT60 Adjustable Torque Screwdriver - 020441 - Mountz, Inc.
San Jose, CA, United States
EMT60 Adjustable Torque Screwdriver
020441
EMT60 Adjustable Torque Screwdriver 020441
The EMT60 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Ergonomic rubber hand grip. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. Color coded adjustment ring allow for differentiation of models. ESD compliant.

The EMT60 adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Externally adjustable tool offers different setting options for applications that require more than one torque value.
  • The positive locking system prevents incidental torque adjustment.
  • The screwdriver slips free once the set torque has been reached making over-tightening impossible.
  • Adjustment ring disengages to prevent incidental torque adjustment.
  • Ergonomic rubber hand grip.
  • Precision radial ball clutch and cam allows for automatic resetting.
  • Micrometer adjustment allows for accurate tool setting.
  • Color coded adjustment ring allow for differentiation of models.
  • ESD compliant.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020441
Product Name EMT60 Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Standard TLS0406 Preset Torque Screwdriver FH - 020082 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5 inch (127 mm)
View Details
Screwdriver Bits - 2676082 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Metal
Standards RoHS Compliant
View Details