Mountz, Inc. MT9-N Adjustable Torque Screwdriver 020381

Description
The MT9-N adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT9 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
Description
The MT9-N adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT9 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Suppliers

Company
Product
Description
Supplier Links
MT9-N Adjustable Torque Screwdriver - 020381 - Mountz, Inc.
San Jose, CA, United States
MT9-N Adjustable Torque Screwdriver
020381
MT9-N Adjustable Torque Screwdriver 020381
The MT9-N adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT9 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

The MT9-N adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Externally adjustable tool offers different setting options for applications that require more than one torque value.
  • The positive locking system prevents incidental torque adjustment.
  • The screwdriver slips free once the set torque has been reached making over-tightening impossible.
  • Adjustment ring disengages to prevent incidental torque adjustment.
  • Precision radial ball clutch and cam allows for automatic resetting.
  • Micrometer adjustment allows for accurate tool setting.

MT9 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020381
Product Name MT9-N Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Crosshead
View Details
FG-40i OWC Preset Torque Screwdriver with Blue Label - 076588 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details