Mountz, Inc. MT50-AFH Adjustable Torque Screwdriver 020373

Description
The MT50-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT50 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.
Description
The MT50-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT50 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Suppliers

Company
Product
Description
Supplier Links
MT50-AFH Adjustable Torque Screwdriver - 020373 - Mountz, Inc.
San Jose, CA, United States
MT50-AFH Adjustable Torque Screwdriver
020373
MT50-AFH Adjustable Torque Screwdriver 020373
The MT50-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Externally adjustable tool offers different setting options for applications that require more than one torque value. The positive locking system prevents incidental torque adjustment. The screwdriver slips free once the set torque has been reached making over-tightening impossible. Adjustment ring disengages to prevent incidental torque adjustment. Precision radial ball clutch and cam allows for automatic resetting. Micrometer adjustment allows for accurate tool setting. MT50 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

The MT50-AFH adjustable torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Externally adjustable tool offers different setting options for applications that require more than one torque value.
  • The positive locking system prevents incidental torque adjustment.
  • The screwdriver slips free once the set torque has been reached making over-tightening impossible.
  • Adjustment ring disengages to prevent incidental torque adjustment.
  • Precision radial ball clutch and cam allows for automatic resetting.
  • Micrometer adjustment allows for accurate tool setting.

MT50 is supplied with removable sliding T-bar. Provides extra leverage. Does not affect torque setting accuracy.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020373
Product Name MT50-AFH Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
IFR Standard TLS0406 Preset Torque Screwdriver SD - 020477 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.2 inch (157 mm)
View Details
3/16" x 3" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66382 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
View Details