Mountz, Inc. CRS100-0022FH Clean Room Torque Screwdriver 020320

Description
The CRS100-0022FH cleanroom torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Exceeds Class 100 cleanroom standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal lubricant. Aluminum handle sealed with PTFE impregnated anodized finish. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
Description
The CRS100-0022FH cleanroom torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Exceeds Class 100 cleanroom standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal lubricant. Aluminum handle sealed with PTFE impregnated anodized finish. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.

Suppliers

Company
Product
Description
Supplier Links
CRS100-0022FH Clean Room Torque Screwdriver - 020320 - Mountz, Inc.
San Jose, CA, United States
CRS100-0022FH Clean Room Torque Screwdriver
020320
CRS100-0022FH Clean Room Torque Screwdriver 020320
The CRS100-0022FH cleanroom torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Exceeds Class 100 cleanroom standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal lubricant. Aluminum handle sealed with PTFE impregnated anodized finish. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.

The CRS100-0022FH cleanroom torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Exceeds Class 100 cleanroom standards.
  • Special seals prevent contamination.
  • External components are high-grade stainless steel to inhibit any form of corrosion.
  • Special microfiltered internal lubricant.
  • Aluminum handle sealed with PTFE impregnated anodized finish.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020320
Product Name CRS100-0022FH Clean Room Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
EMT4 Adjustable Torque Screwdriver - 020444 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Screwdriver Bits - 559975 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
View Details