Mountz, Inc. PSE150 Preset Torque Screwdriver 020173

Description
The PSE150 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction. ESD compliant. Ergonomic rubber hand grip.
Description
The PSE150 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction. ESD compliant. Ergonomic rubber hand grip.

Suppliers

Company
Product
Description
Supplier Links
PSE150 Preset Torque Screwdriver - 020173 - Mountz, Inc.
San Jose, CA, United States
PSE150 Preset Torque Screwdriver
020173
PSE150 Preset Torque Screwdriver 020173
The PSE150 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction. ESD compliant. Ergonomic rubber hand grip.

The PSE150 preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • Bi-directional operation and is calibrated in either the CW or CCW direction.
  • ESD compliant.
  • Ergonomic rubber hand grip.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020173
Product Name PSE150 Preset Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
FG-40i IFR Preset Torque Screwdriver with Gold Label - 076668 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Screwdriver Bits - 1924369 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details