Mountz, Inc. TLS1360 Preset Torque Screwdriver FH 020061

Description
The Minor TLS1360 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction. Supplied with T-Bar.
Description
The Minor TLS1360 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction. Supplied with T-Bar.

Suppliers

Company
Product
Description
Supplier Links
TLS1360 Preset Torque Screwdriver FH - 020061 - Mountz, Inc.
San Jose, CA, United States
TLS1360 Preset Torque Screwdriver FH
020061
TLS1360 Preset Torque Screwdriver FH 020061
The Minor TLS1360 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction. Supplied with T-Bar.

The Minor TLS1360 preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • Bi-directional operation and is calibrated in either the CW or CCW direction.

Supplied with T-Bar.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020061
Product Name TLS1360 Preset Torque Screwdriver FH
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
FG-20i OWC Preset Torque Screwdriver with Green Label - 076597 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.2 inch (132 mm)
View Details
Screwdriver Bit Sets - 215786 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details