MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD10-23B03R2

Description
Win Source Part Number: 1373102-LD10-23B03R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 33 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 6-DIP Module, 4 Leads Base Product Number: LD10-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.6A Power (Watts): 8.6 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 3.3V Efficiency: 74% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1373102-LD10-23B03R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 33 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 6-DIP Module, 4 Leads Base Product Number: LD10-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.6A Power (Watts): 8.6 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 3.3V Efficiency: 74% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1373102-LD10-23B03R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1373102-LD10-23B03R2
Power Supplies - Board Mount - AC DC Converters 1373102-LD10-23B03R2
Win Source Part Number: 1373102-LD10-23B03R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 33 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 6-DIP Module, 4 Leads Base Product Number: LD10-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.6A Power (Watts): 8.6 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 3.3V Efficiency: 74% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1373102-LD10-23B03R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 33 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 6-DIP Module, 4 Leads
Base Product Number: LD10-23
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.57" L x 1.00" W x 0.83" H (40.0mm x 25.4mm x 21.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.6A
Power (Watts): 8.6 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, UL
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 3.3V
Efficiency: 74%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1373102-LD10-23B03R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A265 - 068338-ICE2A265 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 52 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Isolated AC/DC Converter - BP5728 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP6
Input Voltage 113 to 405 volts
Output Power 6 to 12 watts
View Details