MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Switching Regulator, Regulated Output (0.5-10A) K78LX6-3AR3

Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Datasheet
Description
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Switching Regulator, Regulated Output (0.5-10A) - K78LX6-3AR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Switching Regulator, Regulated Output (0.5-10A)
K78LX6-3AR3
DC/DC - Switching Regulator, Regulated Output (0.5-10A) K78LX6-3AR3
MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat sink requirement, which is ideal for industrial control, instrumentation and power electronics application and so on. The newest R4 series features ultra-small, ultra-thin DFN package which is available for SMD manufacturing processes.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category Voltage Regulators
Product Number K78LX6-3AR3
Product Name DC/DC - Switching Regulator, Regulated Output (0.5-10A)
Configuration SIP
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details