Hubbell Incorporated Standard AC Switch 6901

Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE CSA APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 INCLUDES ROBERTSON HEAD SCREW 6901 MODEL
Datasheet
Description
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE CSA APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 INCLUDES ROBERTSON HEAD SCREW 6901 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 6901 - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
6901
Standard AC Switch 6901
TOGGLE TYPE THERMOSET BODY, NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN HANDLE COLOR SINGLE POLE OPERATION TYPE CSA APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 INCLUDES ROBERTSON HEAD SCREW 6901 MODEL
  • TOGGLE TYPE
  • THERMOSET BODY, NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • BROWN HANDLE COLOR
  • SINGLE POLE OPERATION TYPE
  • CSA APPROVAL
  • INDUSTRIAL APPLICATION
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • INCLUDES ROBERTSON HEAD SCREW
  • 6901 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 6901
Product Name Standard AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Double Throw AC Switch - 4825 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details